Buck Switching Regulator IC Positive Fixed 12V 1 Output 5A TO-220-5
IC REG DC-DC BUCK TO220-5
Buck Switching Regulator IC Positive Fixed 12V 1 Output 5A TO-220-5
IC REG BUCK 12V 5A TO220-5
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 31-AP1501A-12T5G-U-ND | AP1501A-12T5G-U | AP1501A-12T5G-U | AP1501A-12T5G-U |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220 | |
| Output Voltage | 12 volts | 12 to ? volts | 12 volts | |
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps |