DIODES Incorporated Buck 150Khz 5A Step-Down DC-DC Converter IC AP1501A-12K5L

Description
150Khz, 5A PWM Buck DC/DC Converter Product overview: AP1501A-12K5L from Anachip Corp is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 150Khz, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 150Khz, 5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP1501A-12K5L can be used for catalog matching and distributor lookup.
Request a Quote
Description
150Khz, 5A PWM Buck DC/DC Converter Product overview: AP1501A-12K5L from Anachip Corp is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 150Khz, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 150Khz, 5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP1501A-12K5L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Buck 150Khz 5A Step-Down DC-DC Converter IC - 739-AP1501A-12K5L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 150Khz 5A Step-Down DC-DC Converter IC
739-AP1501A-12K5L
Buck 150Khz 5A Step-Down DC-DC Converter IC 739-AP1501A-12K5L
150Khz, 5A PWM Buck DC/DC Converter Product overview: AP1501A-12K5L from Anachip Corp is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 150Khz, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 150Khz, 5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP1501A-12K5L can be used for catalog matching and distributor lookup.

150Khz, 5A PWM Buck DC/DC Converter Product overview: AP1501A-12K5L from Anachip Corp is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 150Khz, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 150Khz, 5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP1501A-12K5L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-AP1501A-12K5L
Product Name Buck 150Khz 5A Step-Down DC-DC Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - Board Mount - DC DC Converters - 1237372-LMZM23600SILR - Win Source Electronics
Specs
Package Type Other; Tape & Reel
Output Voltage 4 to 36 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
DC-DC Converters - 1238311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details