DIODES Incorporated PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1501A-12K5L-13 AP1501A-12K5L-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 009924-AP1501A-12K5L -13 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 150kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TO-263-5 Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 12V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 009924-AP1501A-12K5L -13 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 150kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TO-263-5 Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 12V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1501A-12K5L-13 - 009924-AP1501A-12K5L-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1501A-12K5L-13
009924-AP1501A-12K5L-13
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1501A-12K5L-13 009924-AP1501A-12K5L-13
Manufacturer: Diodes Incorporated Win Source Part Number: 009924-AP1501A-12K5L -13 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 150kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TO-263-5 Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 12V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 009924-AP1501A-12K5L-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 150kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 5A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: TO-263-5
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 12V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 981-AP1501A-12K5L-13-CHP - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
981-AP1501A-12K5L-13-CHP
Voltage Regulators - DC DC Switching Regulators 981-AP1501A-12K5L-13-CHP
Buck Switching Regulator IC Positive Fixed 12V 1 Output 5A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck Switching Regulator IC Positive Fixed 12V 1 Output 5A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - AP1501A-12K5LDITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
AP1501A-12K5LDITR-ND
Voltage Regulators - DC DC Switching Regulators AP1501A-12K5LDITR-ND
Buck Switching Regulator IC Positive Fixed 12V 1 Output 5A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck Switching Regulator IC Positive Fixed 12V 1 Output 5A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - AP1501A-12K5L-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
AP1501A-12K5L-13
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators AP1501A-12K5L-13
IC REG BUCK 12V 5A TO263-5

IC REG BUCK 12V 5A TO263-5

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - AP1501A-12K5L-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
AP1501A-12K5L-13
PMIC - Voltage Regulators - DC DC Switching Regulators AP1501A-12K5L-13
IC REG BUCK 12V 5A TO263-5

IC REG BUCK 12V 5A TO263-5

Supplier's Site Datasheet
IC REG BUCK 12V 5A TO263-5L - 233-AP1501A-12K5L-13 - Utmel Electronic Limited
Hong Kong, China
IC REG BUCK 12V 5A TO263-5L
233-AP1501A-12K5L-13
IC REG BUCK 12V 5A TO263-5L 233-AP1501A-12K5L-13
IC REG BUCK 12V 5A TO263-5L

IC REG BUCK 12V 5A TO263-5L

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - AP1501A-12K5L-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AP1501A-12K5L-13
Voltage Regulators - DC DC Switching Regulators AP1501A-12K5L-13
Buck Switching Regulator IC Positive Fixed 12V 1 Output 5A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck Switching Regulator IC Positive Fixed 12V 1 Output 5A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 009924-AP1501A-12K5L-13 981-AP1501A-12K5L-13-CHP AP1501A-12K5L-13 AP1501A-12K5L-13 233-AP1501A-12K5L-13 AP1501A-12K5L-13
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1501A-12K5L-13 Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators IC REG BUCK 12V 5A TO263-5L Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Fixed; Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type TO-263; Other; TO-263-5 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263 TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data