DIODES Incorporated PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1501A-12K5G-13 AP1501A-12K5G-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861311-AP1501A-12K5G -13 Operating Temperature Range: -20°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Fixed 12V 1 Output 5A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Package: Reel - TR Mounting: Surface Mount Family Name: AP1501 Categories: Integrated Circuits (ICs) Case / Package: TO-263-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP1501A-12K5G-13DI, AP1501A-12K5G-13DIDK R, AP1501A-12K5G-13DITR , AP1501A-12K5G-13DICT , AP1501A-12K5G-13DI-N D
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861311-AP1501A-12K5G -13 Operating Temperature Range: -20°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Fixed 12V 1 Output 5A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Package: Reel - TR Mounting: Surface Mount Family Name: AP1501 Categories: Integrated Circuits (ICs) Case / Package: TO-263-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP1501A-12K5G-13DI, AP1501A-12K5G-13DIDK R, AP1501A-12K5G-13DITR , AP1501A-12K5G-13DICT , AP1501A-12K5G-13DI-N D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1501A-12K5G-13 - 861311-AP1501A-12K5G-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1501A-12K5G-13
861311-AP1501A-12K5G-13
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1501A-12K5G-13 861311-AP1501A-12K5G-13
Manufacturer: Diodes Incorporated Win Source Part Number: 861311-AP1501A-12K5G -13 Operating Temperature Range: -20°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Fixed 12V 1 Output 5A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Package: Reel - TR Mounting: Surface Mount Family Name: AP1501 Categories: Integrated Circuits (ICs) Case / Package: TO-263-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP1501A-12K5G-13DI, AP1501A-12K5G-13DIDK R, AP1501A-12K5G-13DITR , AP1501A-12K5G-13DICT , AP1501A-12K5G-13DI-N D

Manufacturer: Diodes Incorporated
Win Source Part Number: 861311-AP1501A-12K5G-13
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Fixed 12V 1 Output 5A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Package: Reel - TR
Mounting: Surface Mount
Family Name: AP1501
Categories: Integrated Circuits (ICs)
Case / Package: TO-263-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AP1501A-12K5G-13DI, AP1501A-12K5G-13DIDKR, AP1501A-12K5G-13DITR, AP1501A-12K5G-13DICT, AP1501A-12K5G-13DI-ND

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - AP1501A-12K5G-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
AP1501A-12K5G-13DITR-ND
Voltage Regulators - DC DC Switching Regulators AP1501A-12K5G-13DITR-ND
Buck Switching Regulator IC Positive Fixed 12V 1 Output 5A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck Switching Regulator IC Positive Fixed 12V 1 Output 5A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - AP1501A-12K5G-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
AP1501A-12K5G-13DIDKR-ND
Voltage Regulators - DC DC Switching Regulators AP1501A-12K5G-13DIDKR-ND
Buck Switching Regulator IC Positive Fixed 12V 1 Output 5A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck Switching Regulator IC Positive Fixed 12V 1 Output 5A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - AP1501A-12K5G-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
AP1501A-12K5G-13DICT-ND
Voltage Regulators - DC DC Switching Regulators AP1501A-12K5G-13DICT-ND
Buck Switching Regulator IC Positive Fixed 12V 1 Output 5A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck Switching Regulator IC Positive Fixed 12V 1 Output 5A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - AP1501A-12K5G-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
AP1501A-12K5G-13
PMIC - Voltage Regulators - DC DC Switching Regulators AP1501A-12K5G-13
IC REG BUCK 12V 5A TO263-5

IC REG BUCK 12V 5A TO263-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
AP1501A-12K5G-13
Switching Voltage Regulators AP1501A-12K5G-13
Switching Voltage Regulators BUCK CONV PWM 150KHz 5A 4.5-40V 1.23V

Switching Voltage Regulators BUCK CONV PWM 150KHz 5A 4.5-40V 1.23V

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - AP1501A-12K5G-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AP1501A-12K5G-13
Voltage Regulators - DC DC Switching Regulators AP1501A-12K5G-13
Buck Switching Regulator IC Positive Fixed 12V 1 Output 5A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck Switching Regulator IC Positive Fixed 12V 1 Output 5A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - AP1501A-12K5G-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
AP1501A-12K5G-13
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators AP1501A-12K5G-13
IC REG BUCK 12V 5A TO263-5

IC REG BUCK 12V 5A TO263-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 861311-AP1501A-12K5G-13 AP1501A-12K5G-13DITR-ND AP1501A-12K5G-13 AP1501A-12K5G-13 AP1501A-12K5G-13 AP1501A-12K5G-13
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1501A-12K5G-13 Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Package Type TO-263; Other; TO-263-5 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA TO-263
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Configuration / Function Buck
Output Voltage Type Fixed Fixed; Fixed
Output Voltage 12 volts 12 to ? volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - A8697ELJ-T-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
4 suppliers
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LM22678 5A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22678TJE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; TO-263
View Details
8 suppliers