Manufacturer: Diodes Incorporated
Win Source Part Number: 805850-AP1501-T5RG-U
Packaging: Tube
Mounting Style: SMD
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-220-5
Manufacturer Package: TO-220-5
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Part Number Series: AP1501
IC REG BUCK 3A TO220-5
Switching Regulator IC Output TO-220-5 Formed Leads
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 805850-AP1501-T5RG-U | AP1501-T5RG-U | AP1501-T5RG-U |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1501-T5RG-U | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 Formed Leads |