Manufacturer: Diodes Incorporated
Win Source Part Number: 736941-AP1501-T5G-U
Packaging: Tube
Mounting Style: Through Hole
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: TO-220-5
Temperature Range - Operating: -20°C ~ 85°C
Maximum Output Voltage: 37V
Manufacturer Package: TO-220-5
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: AP1501
Manufacturer Pack Quantity: 50
MSL Level: Not Applicable
Min/Fixed Output Voltage: 1.23V
Switching Frequency: 150kHz
Voltage - Input (Minimum): 4.5V
Voltage - Input (Maximum): 40V
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A TO-220-5
Switching Voltage Regulators DCDC Conv HV Buck 150kHz 3A load 40V
IC REG BUCK ADJ 3A TO220-5
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A TO-220-5
IC REG BUCK ADJ 3A TO220-5
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 736941-AP1501-T5G-U | AP1501-T5G-UDI-ND | AP1501-T5G-U | AP1501-T5G-U | AP1501-T5G-U | AP1501-T5G-U |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1501-T5G-U | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220 | TO-220; Other; TO-220-5 | ||
| Output Voltage | 37 volts | 1.23 to 37 volts | 1.23 volts | 1.23 to 37 volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |