Switching Regulator IC Output TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
IC REG BUCK ADJ 3A TO263-5
IC REG BUCK ADJ 3A TO263-5
Manufacturer: Diodes Incorporated
Win Source Part Number: 009926-AP1501-K5G-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 150kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Family Name: AP1501
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: TO-263-5
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.23V
Maximum Output Voltage: 37V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): TS2596CM5 RN; TS2576CM5; TS2576CM5 RN;
Introduction Date: May 15, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Switching Regulator IC Output TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
IC REG BUCK ADJ 3A TO263-5L
Switching Voltage Regulators 3A DC/DC CONV 150Khz 400V ESD +45 Vcc
IC REG BUCK ADJ 3A TO263-5
IC REG BUCK ADJ 3A TO263-5
IC REG BUCK ADJ 3A TO263-5
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 31-AP1501-K5G-13TR-ND | 009926-AP1501-K5G-13 | AP1501-K5G-13 | 233-AP1501-K5G-13 | AP1501-K5G-13 | AP1501-K5G-13 | AP1501-K5G-13 | AP1501-K5G-13 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1501-K5G-13 | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 3A TO263-5L | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-5 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263 | ||
| Output Voltage | 1.23 to 37 volts | 1.23 volts | 37 volts | 1.23 volts | 1.23 volts | |||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |