Manufacturer: Diodes Incorporated
Win Source Part Number: 129827-AP1501-50K5L-
Packaging: Cut Reel
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 150kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: TO-263-5
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Switching Regulator IC Output TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Switching Regulator IC Output TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
IC REG BUCK 5V 3A TO263-5L
IC REG BUCK 5V 3A TO263-5L
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 129827-AP1501-50K5L-13 | AP1501-50K5L-13 | AP1501-50K5L-13 | AP1501-50K5L-13 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1501-50K5L-13 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed; Fixed | |||
| Package Type | TO-263; Other; TO-263-5 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263 | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | Removed | |
| Special Features | Multiple Outputs; Synchronous Rectification |