DIODES Incorporated PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1501-33T5RG-U AP1501-33T5RG-U

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861310-AP1501-33T5RG -U Series: * Features: Switching Regulator IC Output TO-220-5 Formed Leads Package: TO-220-5 Formed Leads Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: AP1501 Categories: Integrated Circuits (ICs) Case / Package: TO-220-5R ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861310-AP1501-33T5RG -U Series: * Features: Switching Regulator IC Output TO-220-5 Formed Leads Package: TO-220-5 Formed Leads Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: AP1501 Categories: Integrated Circuits (ICs) Case / Package: TO-220-5R ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1501-33T5RG-U - 861310-AP1501-33T5RG-U - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1501-33T5RG-U
861310-AP1501-33T5RG-U
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1501-33T5RG-U 861310-AP1501-33T5RG-U
Manufacturer: Diodes Incorporated Win Source Part Number: 861310-AP1501-33T5RG -U Series: * Features: Switching Regulator IC Output TO-220-5 Formed Leads Package: TO-220-5 Formed Leads Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: AP1501 Categories: Integrated Circuits (ICs) Case / Package: TO-220-5R ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Diodes Incorporated
Win Source Part Number: 861310-AP1501-33T5RG-U
Series: *
Features: Switching Regulator IC Output TO-220-5 Formed Leads
Package: TO-220-5 Formed Leads
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: AP1501
Categories: Integrated Circuits (ICs)
Case / Package: TO-220-5R
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - AP1501-33T5RG-U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AP1501-33T5RG-U
Voltage Regulators - DC DC Switching Regulators AP1501-33T5RG-U
Switching Regulator IC Output TO-220-5 Formed Leads

Switching Regulator IC Output TO-220-5 Formed Leads

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - AP1501-33T5RG-U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
AP1501-33T5RG-U
PMIC - Voltage Regulators - DC DC Switching Regulators AP1501-33T5RG-U
IC REG BUCK 3A TO220-5

IC REG BUCK 3A TO220-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 861310-AP1501-33T5RG-U AP1501-33T5RG-U AP1501-33T5RG-U
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1501-33T5RG-U Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Package Type TO-220; Other; TO-220-5R TO-220; Other; TO-220-5 Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tube
fsw 100 kHz
Duty Cycle 72
View Details
Wide Input Voltage 2 A Buck Regulator - A8591KEJTR-J-1 - Allegro MicroSystems Inc.
Specs
Package Type Other; 10-Pin DFN
View Details
7 suppliers
5.5A 600kHz Voltage Regulator IC - 739-LM22670TJE-ADJ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263
Output Voltage 37 volts
IOUT 3 amps
View Details
2 suppliers