Switching Regulator IC Output
Manufacturer: Diodes Incorporated
Win Source Part Number: 130246-AP1501-33T5L-
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Fixed
Topology: Buck
Frequency - Switching: 150kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: TO-220-5
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Switching Regulator IC Output
Switching Regulator IC Output
IC CONV DC-DC 3A 3.3V TO220-5L
IC REG BUCK 3.3V 3A TO220-5L
IC CONV DC-DC 3A 3.3V TO220-5L
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AP1501-33T5L-UDI-ND | 130246-AP1501-33T5L-U | AP1501-33T5L-U | AP1501-33T5L-U | 233-AP1501-33T5L-U | AP1501-33T5L-U |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1501-33T5L-U | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK 3.3V 3A TO220-5L | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Fixed; Fixed | Fixed; Fixed | ||||
| Package Type | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | ||||
| Special Features | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 3.3 volts | 3.3 volts |