Manufacturer: Diodes Incorporated
Win Source Part Number: 806205-AP1501-33K5G-
Packaging: Tube
Mounting Style: SMD
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-263-5
Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Part Number Series: AP1501
Switching Regulator IC Output TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
IC REG BUCK 3A TO263-5
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 806205-AP1501-33K5G-U | AP1501-33K5G-U | AP1501-33K5G-U |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1501-33K5G-U | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA |