DIODES Incorporated Buck 4.5V 40V 12V Step-Down DC-DC Converter IC AP1501-12T5RL

Description
Conv DC-DC 4.5V to 40V Synchronous Step Down Single-Out 12V 3A 5-Pin(5+Tab) TO-220 Product overview: AP1501-12T5RL from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 40V, 12V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 40V, 12V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP1501-12T5RL can be used for catalog matching and distributor lookup.
Request a Quote
Description
Conv DC-DC 4.5V to 40V Synchronous Step Down Single-Out 12V 3A 5-Pin(5+Tab) TO-220 Product overview: AP1501-12T5RL from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 40V, 12V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 40V, 12V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP1501-12T5RL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Buck 4.5V 40V 12V Step-Down DC-DC Converter IC - 739-AP1501-12T5RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 4.5V 40V 12V Step-Down DC-DC Converter IC
739-AP1501-12T5RL
Buck 4.5V 40V 12V Step-Down DC-DC Converter IC 739-AP1501-12T5RL
Conv DC-DC 4.5V to 40V Synchronous Step Down Single-Out 12V 3A 5-Pin(5+Tab) TO-220 Product overview: AP1501-12T5RL from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 40V, 12V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 40V, 12V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP1501-12T5RL can be used for catalog matching and distributor lookup.

Conv DC-DC 4.5V to 40V Synchronous Step Down Single-Out 12V 3A 5-Pin(5+Tab) TO-220 Product overview: AP1501-12T5RL from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 40V, 12V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 40V, 12V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP1501-12T5RL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-AP1501-12T5RL
Product Name Buck 4.5V 40V 12V Step-Down DC-DC Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1226830P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5 volts
View Details