Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1001063-AP1501-12K5L
Mounting: SMD (SMT)
Output Type: Fixed
Operating Supply Voltage: 40 V
Number of Pins: 6
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3 A
Output Voltage: 12 V
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: TO-263-5
Max Input Voltage: 40 V
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Switching Frequency: 150 kHz
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Output Current: 3 A
Min Input Voltage: 4.5 V
Min Supply Voltage: 4.5 V
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1001063-AP1501-12K5L-U |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - AP1501-12K5L-U |
| Output Voltage Type | Fixed; Fixed |
| Package Type | TO-263; Other; TO-263-5 |
| Special Features | Multiple Outputs |
| Output Voltage | 12 volts |