DIODES Incorporated Voltage Regulators - DC DC Switching Regulators AP1501-12K5G-13

Description
Buck Switching Regulator IC Positive Fixed 12V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Fixed 12V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - AP1501-12K5G-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
AP1501-12K5G-13DITR-ND
Voltage Regulators - DC DC Switching Regulators AP1501-12K5G-13DITR-ND
Buck Switching Regulator IC Positive Fixed 12V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck Switching Regulator IC Positive Fixed 12V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1501-12K5G-13 - 039245-AP1501-12K5G-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1501-12K5G-13
039245-AP1501-12K5G-13
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1501-12K5G-13 039245-AP1501-12K5G-13
Manufacturer: Diodes Incorporated Win Source Part Number: 039245-AP1501-12K5G- 13 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 150kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Family Name: AP1501 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TO-263-5 Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 12V Minimum Input Voltage: 4.5V Alternative Parts (Cross-Reference): TS2596CM550 RNG; SI-8120JD; SI-8120JD-TL; TS2596CM533 RNG; Introduction Date: May 15, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 039245-AP1501-12K5G-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 150kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Family Name: AP1501
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: TO-263-5
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 12V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): TS2596CM550 RNG; SI-8120JD; SI-8120JD-TL; TS2596CM533 RNG;
Introduction Date: May 15, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - AP1501-12K5G-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
AP1501-12K5G-13
PMIC - Voltage Regulators - DC DC Switching Regulators AP1501-12K5G-13
IC REG BUCK 12V 3A TO263-5

IC REG BUCK 12V 3A TO263-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
AP1501-12K5G-13
Switching Voltage Regulators AP1501-12K5G-13
Switching Voltage Regulators BUCK CONV PWM 150KHz 3A 4.5-40V 1.23V

Switching Voltage Regulators BUCK CONV PWM 150KHz 3A 4.5-40V 1.23V

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - AP1501-12K5G-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AP1501-12K5G-13
Voltage Regulators - DC DC Switching Regulators AP1501-12K5G-13
Buck Switching Regulator IC Positive Fixed 12V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck Switching Regulator IC Positive Fixed 12V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - AP1501-12K5G-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
AP1501-12K5G-13
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators AP1501-12K5G-13
IC REG BUCK 12V 3A TO263-5

IC REG BUCK 12V 3A TO263-5

Supplier's Site
Switching Voltage Regulators BUCK CONV PWM 150KHz 3A 4.5-40V 1.23V - 233-AP1501-12K5G-13 - Utmel Electronic Limited
Hong Kong, China
Switching Voltage Regulators BUCK CONV PWM 150KHz 3A 4.5-40V 1.23V
233-AP1501-12K5G-13
Switching Voltage Regulators BUCK CONV PWM 150KHz 3A 4.5-40V 1.23V 233-AP1501-12K5G-13
Switching Voltage Regulators BUCK CONV PWM 150KHz 3A 4.5-40V 1.23V

Switching Voltage Regulators BUCK CONV PWM 150KHz 3A 4.5-40V 1.23V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number AP1501-12K5G-13DITR-ND 039245-AP1501-12K5G-13 AP1501-12K5G-13 AP1501-12K5G-13 AP1501-12K5G-13 AP1501-12K5G-13 233-AP1501-12K5G-13
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1501-12K5G-13 PMIC - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators BUCK CONV PWM 150KHz 3A 4.5-40V 1.23V
Configuration / Function Buck Buck; Buck
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-5 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA TO-263 TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Output Voltage 12 volts 12 volts 12 to ? volts 12 volts 12 volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 2.4 Mhz 3.5 Buck Regulator - A8584KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin TSSOP
View Details
7 suppliers
LM22671 500mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency - LM22671MRE-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
8 suppliers
Switching Regulators - 1227211 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 94 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details