DIODES Incorporated 3.5V 300MA Voltage Regulator IC AP139-35WL-7

Description
IC REG LINEAR 3.5V 300MA SOT25 Product overview: AP139-35WL-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP139-35WL-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.5V 300MA SOT25 Product overview: AP139-35WL-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP139-35WL-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.5V 300MA Voltage Regulator IC
776-AP139-35WL-7
3.5V 300MA Voltage Regulator IC 776-AP139-35WL-7
IC REG LINEAR 3.5V 300MA SOT25 Product overview: AP139-35WL-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP139-35WL-7 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.5V 300MA SOT25 Product overview: AP139-35WL-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP139-35WL-7 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1045280-AP139-35WL-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1045280-AP139-35WL-7
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1045280-AP139-35WL-7
Win Source Part Number: 1045280-AP139-35WL-7 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 3.5V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-25 Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 75dB ~ 30dB (1KHz ~ 100KHz) Protection Features: Over Current, Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 60 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: AP139-35WLDITR,AP139 35WL7,31-AP139-35WL- 7TR,AP139-35WLDIDKR, AP139-35WLDICT,981-A P139-35WL-7 Voltage Dropout (Max): 0.45V @ 300mA

Win Source Part Number: 1045280-AP139-35WL-7
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3.5V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-25
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 75dB ~ 30dB (1KHz ~ 100KHz)
Protection Features: Over Current, Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 60 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AP139-35WLDITR,AP13935WL7,31-AP139-35WL-7TR,AP139-35WLDIDKR,AP139-35WLDICT,981-AP139-35WL-7
Voltage Dropout (Max): 0.45V @ 300mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 981-AP139-35WL-7-CHP - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
981-AP139-35WL-7-CHP
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 981-AP139-35WL-7-CHP
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP139-35WLDICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP139-35WLDICT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP139-35WLDICT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP139-35WL-7TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP139-35WL-7TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP139-35WL-7TR-ND
IC REG LINEAR 3.5V 300MA SOT-25

IC REG LINEAR 3.5V 300MA SOT-25

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP139-35WL-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP139-35WL-7
PMIC - Voltage Regulators - Linear AP139-35WL-7
IC REG LINEAR 3.5V 300MA SOT25

IC REG LINEAR 3.5V 300MA SOT25

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP139-35WL-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP139-35WL-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP139-35WL-7
IC REG LINEAR 3.5V 300MA SOT25

IC REG LINEAR 3.5V 300MA SOT25

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-AP139-35WL-7 1045280-AP139-35WL-7 981-AP139-35WL-7-CHP AP139-35WL-7 AP139-35WL-7
Product Name 3.5V 300MA Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; Tape & Reel Other; SC-74A, SOT-753
Output Voltage 3.5 volts 3.5 volts 3.5 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
VIN 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data