Manufacturer: Diodes Incorporated
Win Source Part Number: 181041-AP139-28WA
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: AP139
Alternative Parts (Cross-Reference): AP13928W; RT9167-27PBR; RT9167-27GBR; RT9178-27PB;
Introduction Date: November 17, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
LDO Regulator Pos 2.8V 0.3A 5-Pin SOT-23 T/R Product overview: AP139-28WA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 0.3A, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 0.3A, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP139-28WA can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 181041-AP139-28WA | 699-AP139-28WA |
| Product Name | Integrated Circuits(ICs) | 2.8V 0.3A SOT-23 LDO Voltage Regulator IC |