The AP139-25WG-7 is a positive voltage linear regulator designed using CMOS technology, suitable for battery-powered applications due to its low quiescent current of 45OºA (typical) and low dropout voltage. It supports output voltages of 2.5V and is capable of delivering up to 300mA of output current. The input voltage range is from 2.7V to 5.5V, making it versatile for various applications. The device features thermal shutdown and current limiting protections to enhance reliability under adverse conditions. It is stable with low ESR output capacitors of 1.0OºF or greater and requires a 10nF capacitor for low noise applications. The AP139 is housed in a compact SOT25 package, making it suitable for space-constrained designs. However, it is important to note that the AP139 is not recommended for new designs, and users are advised to consider the AP7343 instead.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25
Manufacturer: Diodes Incorporated
Win Source Part Number: 108322-AP139-25WG-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-25
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 60μA
PSRR: 75dB to 30dB (1KHz to 100KHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC REG LINEAR 2.5V 300MA SOT25 Product overview: AP139-25WG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP139-25WG-7 can be used for catalog matching and distributor lookup.
LDO Voltage Regulators LDO CMOS 300mA 0.5V MAX VOUT+0.5-7V 2.5V
IC REG LINEAR 2.5V 300MA SOT25
IC REG LINEAR 2.5V 300MA SOT25
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 981-AP139-25WG-7-CHP | 108322-AP139-25WG-7 | 776-AP139-25WG-7 | AP139-25WG-7 | AP139-25WG-7 | AP139-25WG-7 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - AP139-25WG-7 | 2.5V 300MA Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | Other; SOT-25 | Other; Tape & Reel (TR) | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |