Motor Driver On/Off 8-SOP
IC MOTOR DRIVER 4V-28V 8SOP Product overview: AP1346SL-13 from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4V, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AP1346SL-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 123456-AP1346SL-13
Packaging: Reel - TR
Applications: Fan Controller
Mounting: SMD (SMT)
Output Current: 70mA
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 8-SOP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 4 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC MOTOR DRIVER 4V-28V 8SOP
IC MOTOR DRIVER 4V-28V 8SOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motor Controllers | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | AP1346SLDITR-ND | 744-AP1346SL-13 | 123456-AP1346SL-13 | AP1346SL-13 | AP1346SL-13 | AP1346SL-13 |
| Product Name | Motor Drivers, Controllers | 4V 28V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - AP1346SL-13 | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; "8-SOIC (0.154"", 3.90mm Width)" | |||||
| Communication | On/Off | On/Off | ||||
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 C (-22 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | ||
| AC Input | 4 to 28 volts | 4 to 28 volts |