Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA U-DFN2020-6
Manufacturer: Diodes Incorporated
Win Source Part Number: 1017517-AP133-SNG-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-DFN-EP (2x2)
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1V
Dropout Voltage-Max: 0.45V @ 300mA
Operating Supply Current: 60μA
PSRR: 65dB (1kHz)
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 3k pcs
IC REG LDO ADJ 0.3A 6DFN Product overview: AP133-SNG-7 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.3A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP133-SNG-7 can be used for catalog matching and distributor lookup.
IC REG LDO ADJ 0.3A 6DFN
IC REG LDO ADJ 0.3A 6DFN
IC REG LDO ADJ 0.3A 6DFN
LDO Voltage Regulators 0.3A 0.3V 2.0V-6.0V 0.8V
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 31-AP133-SNG-7TR-ND | 1017517-AP133-SNG-7 | 776-AP133-SNG-7 | AP133-SNG-7 | AP133-SNG-7 | AP133-SNG-7 | AP133-SNG-7 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - AP133-SNG-7 | 0.3A LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Low Dropout | Low Dropout | ||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; 6-UDFN Exposed Pad | Other; 6-DFN-EP (2x2) | Other; Tape & Reel (TR) | Other; 6-UDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |