DIODES Incorporated 3.5V 0.3A LDO Voltage Regulator IC AP131-35WL-7

Description
IC REG LDO 3.5V 0.3A SOT25 Product overview: AP131-35WL-7 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.5V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP131-35WL-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 3.5V 0.3A SOT25 Product overview: AP131-35WL-7 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.5V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP131-35WL-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.5V 0.3A LDO Voltage Regulator IC
699-AP131-35WL-7
3.5V 0.3A LDO Voltage Regulator IC 699-AP131-35WL-7
IC REG LDO 3.5V 0.3A SOT25 Product overview: AP131-35WL-7 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.5V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP131-35WL-7 can be used for catalog matching and distributor lookup.

IC REG LDO 3.5V 0.3A SOT25 Product overview: AP131-35WL-7 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.5V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP131-35WL-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP131-35WL-7 - 122579-AP131-35WL-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP131-35WL-7
122579-AP131-35WL-7
PMIC - PMIC - Voltage Regulators - Linear - AP131-35WL-7 122579-AP131-35WL-7
Manufacturer: Diodes Incorporated Win Source Part Number: 122579-AP131-35WL-7 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.4V @ 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Output Voltage: 3.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-25 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.5V Dropout Voltage-Max: 0.5V @ 300mA Operating Supply Current: 100μA PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 122579-AP131-35WL-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Output Voltage: 3.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-25
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.5V
Dropout Voltage-Max: 0.5V @ 300mA
Operating Supply Current: 100μA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP131-35WL-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP131-35WL-7
PMIC - Voltage Regulators - Linear AP131-35WL-7
IC REG LINEAR 3.5V 300MA SOT25

IC REG LINEAR 3.5V 300MA SOT25

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-AP131-35WL-7 122579-AP131-35WL-7 AP131-35WL-7
Product Name 3.5V 0.3A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AP131-35WL-7 PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR Other; SOT-25
Output Voltage 3.5 volts 3.5 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps
Dropout Voltage 0.5000 volts 0.5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6841SA-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3335ARM-5-REEL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.5000 amps
View Details
Voltage Regulators - 9227658 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details
Voltage Reference - ATL431LIBQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details