DIODES Incorporated Integrated Circuits(ICs) AP131-33YA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 181029-AP131-33YA Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AP131 Alternative Parts (Cross-Reference): AP13133Y; AP13133YL; AP131-33YL-13; MAX8878C/D33; Introduction Date: May 18, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 181029-AP131-33YA Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AP131 Alternative Parts (Cross-Reference): AP13133Y; AP13133YL; AP131-33YL-13; MAX8878C/D33; Introduction Date: May 18, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 181029-AP131-33YA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
181029-AP131-33YA
Integrated Circuits(ICs) 181029-AP131-33YA
Manufacturer: Diodes Incorporated Win Source Part Number: 181029-AP131-33YA Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AP131 Alternative Parts (Cross-Reference): AP13133Y; AP13133YL; AP131-33YL-13; MAX8878C/D33; Introduction Date: May 18, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 181029-AP131-33YA
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: AP131
Alternative Parts (Cross-Reference): AP13133Y; AP13133YL; AP131-33YL-13; MAX8878C/D33;
Introduction Date: May 18, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore
3.3V 0.3A SOT-89 LDO Voltage Regulator IC
699-AP131-33YA
3.3V 0.3A SOT-89 LDO Voltage Regulator IC 699-AP131-33YA
LDO Regulator Pos 3.3V 0.3A 6-Pin(5+Tab) SOT-89 Product overview: AP131-33YA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.3A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.3A, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP131-33YA can be used for catalog matching and distributor lookup.

LDO Regulator Pos 3.3V 0.3A 6-Pin(5+Tab) SOT-89 Product overview: AP131-33YA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.3A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.3A, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP131-33YA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 181029-AP131-33YA 699-AP131-33YA
Product Name Integrated Circuits(ICs) 3.3V 0.3A SOT-89 LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data