DIODES Incorporated Integrated Circuits(ICs) AP131-33WLA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 181028-AP131-33WLA Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AP131 Alternative Parts (Cross-Reference): AP13133WL; AP131-33WL-7; LTC1844ES5-3.3#TRM; LTC1844ES5-3.3#TR; Introduction Date: May 18, 2004 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 181028-AP131-33WLA Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AP131 Alternative Parts (Cross-Reference): AP13133WL; AP131-33WL-7; LTC1844ES5-3.3#TRM; LTC1844ES5-3.3#TR; Introduction Date: May 18, 2004 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 181028-AP131-33WLA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
181028-AP131-33WLA
Integrated Circuits(ICs) 181028-AP131-33WLA
Manufacturer: Diodes Incorporated Win Source Part Number: 181028-AP131-33WLA Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AP131 Alternative Parts (Cross-Reference): AP13133WL; AP131-33WL-7; LTC1844ES5-3.3#TRM; LTC1844ES5-3.3#TR; Introduction Date: May 18, 2004 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 181028-AP131-33WLA
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: AP131
Alternative Parts (Cross-Reference): AP13133WL; AP131-33WL-7; LTC1844ES5-3.3#TRM; LTC1844ES5-3.3#TR;
Introduction Date: May 18, 2004
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
3.3V 0.3A LDO Voltage Regulator IC
699-AP131-33WLA
3.3V 0.3A LDO Voltage Regulator IC 699-AP131-33WLA
LDO Regulator Pos 3.3V 0.3A 5-Pin SOT-25 Product overview: AP131-33WLA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP131-33WLA can be used for catalog matching and distributor lookup.

LDO Regulator Pos 3.3V 0.3A 5-Pin SOT-25 Product overview: AP131-33WLA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP131-33WLA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 181028-AP131-33WLA 699-AP131-33WLA
Product Name Integrated Circuits(ICs) 3.3V 0.3A LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24232HRGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Motor Drivers, Controllers - A4955KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2412880P - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADM663AN - 910513-ADM663AN - Win Source Electronics
Specs
Output Polarity Positive
Package Type DIP; Other; 8-PDIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers