DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP131-20WL-7

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP131-20WLDITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP131-20WLDITR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP131-20WLDITR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1034-AP131-20WLDITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1034-AP131-20WLDITR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1034-AP131-20WLDITR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1034-AP131-20WLDICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1034-AP131-20WLDICT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1034-AP131-20WLDICT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP131-20WL-7 - 106611-AP131-20WL-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP131-20WL-7
106611-AP131-20WL-7
PMIC - PMIC - Voltage Regulators - Linear - AP131-20WL-7 106611-AP131-20WL-7
Manufacturer: Diodes Incorporated Win Source Part Number: 106611-AP131-20WL-7 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.4V @ 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Output Voltage: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-25 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2V Dropout Voltage-Max: 0.5V @ 300mA Operating Supply Current: 100μA PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 106611-AP131-20WL-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Output Voltage: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-25
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2V
Dropout Voltage-Max: 0.5V @ 300mA
Operating Supply Current: 100μA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2V 300MA Voltage Regulator IC
776-AP131-20WL-7
2V 300MA Voltage Regulator IC 776-AP131-20WL-7
IC REG LINEAR 2V 300MA SOT25 Product overview: AP131-20WL-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP131-20WL-7 can be used for catalog matching and distributor lookup.

IC REG LINEAR 2V 300MA SOT25 Product overview: AP131-20WL-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP131-20WL-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP131-20WL-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP131-20WL-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP131-20WL-7
IC REG LINEAR 2V 300MA SOT25

IC REG LINEAR 2V 300MA SOT25

Supplier's Site
PMIC - Voltage Regulators - Linear - AP131-20WL-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP131-20WL-7
PMIC - Voltage Regulators - Linear AP131-20WL-7
IC REG LINEAR 2V 300MA SOT25

IC REG LINEAR 2V 300MA SOT25

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number AP131-20WLDITR-ND 106611-AP131-20WL-7 776-AP131-20WL-7 AP131-20WL-7 AP131-20WL-7
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - AP131-20WL-7 2V 300MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; SC-74A, SOT-753 Other; SOT-25 Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data