Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-59R
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-59R
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-59R
IC REG LINEAR 3.5V 300MA SC59R Product overview: AP130-35RG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP130-35RG-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1017513-AP130-35RG-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 300mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-59R
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.5V
Dropout Voltage-Max: 0.5V @ 300mA
Operating Supply Current: 100μA
PSRR: 58dB (100Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC REG LINEAR 3.5V 300MA SC59R
IC REG LINEAR 3.5V 300MA SC59R
LDO Voltage Regulators LDO CMOS 300MA 0.5V VOUT+0.5V-7.0V 3.5V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 981-AP130-35RG-7-CHP | 776-AP130-35RG-7 | 1017513-AP130-35RG-7 | AP130-35RG-7 | AP130-35RG-7 | AP130-35RG-7 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.5V 300MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - AP130-35RG-7 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | Other; Tape & Reel (TR) | Other; SC-59R | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |