DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP130-33YRG-13

Description
IC REG LIN 3.3V 300MA SOT89R-3
Request a Quote Datasheet
Description
IC REG LIN 3.3V 300MA SOT89R-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP130-33YRG-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP130-33YRG-13DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP130-33YRG-13DKR-ND
IC REG LIN 3.3V 300MA SOT89R-3

IC REG LIN 3.3V 300MA SOT89R-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP130-33YRG-13CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP130-33YRG-13CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP130-33YRG-13CT-ND
IC REG LIN 3.3V 300MA SOT89R-3

IC REG LIN 3.3V 300MA SOT89R-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP130-33YRG-13TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP130-33YRG-13TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP130-33YRG-13TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89R-3

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89R-3

Buy Now Datasheet
Singapore, Singapore
3.3V 300MA Voltage Regulator IC
776-AP130-33YRG-13
3.3V 300MA Voltage Regulator IC 776-AP130-33YRG-13
IC REG LIN 3.3V 300MA SOT89R-3 Product overview: AP130-33YRG-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP130-33YRG-13 can be used for catalog matching and distributor lookup.

IC REG LIN 3.3V 300MA SOT89R-3 Product overview: AP130-33YRG-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP130-33YRG-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP130-33YRG-13 - 009911-AP130-33YRG-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP130-33YRG-13
009911-AP130-33YRG-13
PMIC - PMIC - Voltage Regulators - Linear - AP130-33YRG-13 009911-AP130-33YRG-13
Manufacturer: Diodes Incorporated Win Source Part Number: 009911-AP130-33YRG-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.4V @ 300mA Number of Regulators: 1 Output Type: Fixed Output Current: 300mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-89R-3 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.5V @ 300mA Operating Supply Current: 100μA PSRR: 58dB (100Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 009911-AP130-33YRG-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 300mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-89R-3
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.5V @ 300mA
Operating Supply Current: 100μA
PSRR: 58dB (100Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP130-33YRG-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP130-33YRG-13
PMIC - Voltage Regulators - Linear AP130-33YRG-13
IC REG LIN 3.3V 300MA SOT89R-3

IC REG LIN 3.3V 300MA SOT89R-3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP130-33YRG-13 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP130-33YRG-13
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP130-33YRG-13
IC REG LIN 3.3V 300MA SOT89R-3

IC REG LIN 3.3V 300MA SOT89R-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP130-33YRG-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP130-33YRG-13
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP130-33YRG-13
IC REG LIN 3.3V 300MA SOT89R-3

IC REG LIN 3.3V 300MA SOT89R-3

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP130-33YRG-13
LDO Voltage Regulators AP130-33YRG-13
LDO Voltage Regulators 300mA LDO LIN REG 2.7V to 5.5V 400mV

LDO Voltage Regulators 300mA LDO LIN REG 2.7V to 5.5V 400mV

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 31-AP130-33YRG-13DKR-ND 776-AP130-33YRG-13 009911-AP130-33YRG-13 AP130-33YRG-13 AP130-33YRG-13 AP130-33YRG-13 AP130-33YRG-13
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 300MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AP130-33YRG-13 PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Standard Low Dropout
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; TO-243AA Other; Tape & Reel (TR) SOT89; Other; SOT-89R-3 Other; TO-243AA
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3986SLDTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 38-TFSOP (0.173", 4.40mm Width)
VIN 3 to 5.5 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Voltage Reference - ATL431LIBQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
PMIC - Voltage Regulators - Linear - CAT6217-250TDGT3 - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.1500 amps
View Details
Voltage Regulators - 2444544P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 0.5000 amps
IQ 0.0060 amps
View Details