DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP130-33WL-7

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-59-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-59-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP130-33WLDITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP130-33WLDITR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP130-33WLDITR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-59-3

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-59-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP130-33WL-7 - 1017512-AP130-33WL-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP130-33WL-7
1017512-AP130-33WL-7
PMIC - PMIC - Voltage Regulators - Linear - AP130-33WL-7 1017512-AP130-33WL-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1017512-AP130-33WL-7 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 300mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SC-59-3 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.5V @ 300mA Operating Supply Current: 100μA PSRR: 58dB (100Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1017512-AP130-33WL-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 300mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-59-3
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.5V @ 300mA
Operating Supply Current: 100μA
PSRR: 58dB (100Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V 300MA Voltage Regulator IC
776-AP130-33WL-7
3.3V 300MA Voltage Regulator IC 776-AP130-33WL-7
IC REG LINEAR 3.3V 300MA SC59-3 Product overview: AP130-33WL-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP130-33WL-7 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 300MA SC59-3 Product overview: AP130-33WL-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP130-33WL-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP130-33WL-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP130-33WL-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP130-33WL-7
IC REG LINEAR 3.3V 300MA SC59-3

IC REG LINEAR 3.3V 300MA SC59-3

Supplier's Site
PMIC - Voltage Regulators - Linear - AP130-33WL-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP130-33WL-7
PMIC - Voltage Regulators - Linear AP130-33WL-7
IC REG LINEAR 3.3V 300MA SC59-3

IC REG LINEAR 3.3V 300MA SC59-3

Supplier's Site Datasheet
IC REG LINEAR 3.3V 300MA SC59-3 - 233-AP130-33WL-7 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 3.3V 300MA SC59-3
233-AP130-33WL-7
IC REG LINEAR 3.3V 300MA SC59-3 233-AP130-33WL-7
IC REG LINEAR 3.3V 300MA SC59-3

IC REG LINEAR 3.3V 300MA SC59-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number AP130-33WLDITR-ND 1017512-AP130-33WL-7 776-AP130-33WL-7 AP130-33WL-7 AP130-33WL-7 233-AP130-33WL-7
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - AP130-33WL-7 3.3V 300MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear IC REG LINEAR 3.3V 300MA SC59-3
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; SC-59-3 Other; Tape & Reel (TR) SOT23; Other; TO-236-3, SC-59, SOT-23-3
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data