DIODES Incorporated PMIC - PMIC - Voltage Regulators - Linear - AP130-33WG-7 AP130-33WG-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 120027-AP130-33WG-7 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.4V @ 300mA Number of Regulators: 1 Output Type: Fixed Output Current: 300mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-59 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.5V @ 300mA Operating Supply Current: 100μA PSRR: 58dB (100Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 120027-AP130-33WG-7 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.4V @ 300mA Number of Regulators: 1 Output Type: Fixed Output Current: 300mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-59 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.5V @ 300mA Operating Supply Current: 100μA PSRR: 58dB (100Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AP130-33WG-7 - 120027-AP130-33WG-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP130-33WG-7
120027-AP130-33WG-7
PMIC - PMIC - Voltage Regulators - Linear - AP130-33WG-7 120027-AP130-33WG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 120027-AP130-33WG-7 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.4V @ 300mA Number of Regulators: 1 Output Type: Fixed Output Current: 300mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-59 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.5V @ 300mA Operating Supply Current: 100μA PSRR: 58dB (100Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 120027-AP130-33WG-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 300mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-59
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.5V @ 300mA
Operating Supply Current: 100μA
PSRR: 58dB (100Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP130-33WG-7CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP130-33WG-7CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP130-33WG-7CT-ND
IC REG LINEAR 3.3V 300MA SC-59-3

IC REG LINEAR 3.3V 300MA SC-59-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP130-33WG-7TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP130-33WG-7TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP130-33WG-7TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-59-3

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-59-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP130-33WG-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP130-33WG-7DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP130-33WG-7DKR-ND
IC REG LINEAR 3.3V 300MA SC-59-3

IC REG LINEAR 3.3V 300MA SC-59-3

Buy Now Datasheet
Singapore, Singapore
3.3V 300MA Voltage Regulator IC
776-AP130-33WG-7
3.3V 300MA Voltage Regulator IC 776-AP130-33WG-7
IC REG LINEAR 3.3V 300MA SC59 Product overview: AP130-33WG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP130-33WG-7 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 300MA SC59 Product overview: AP130-33WG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP130-33WG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LDO Regulator Pos 3.3V 0.3A 3-Pin SC-59 T/R - 233-AP130-33WG-7 - Utmel Electronic Limited
Hong Kong, China
LDO Regulator Pos 3.3V 0.3A 3-Pin SC-59 T/R
233-AP130-33WG-7
LDO Regulator Pos 3.3V 0.3A 3-Pin SC-59 T/R 233-AP130-33WG-7
LDO Regulator Pos 3.3V 0.3A 3-Pin SC-59 T/R

LDO Regulator Pos 3.3V 0.3A 3-Pin SC-59 T/R

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP130-33WG-7 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP130-33WG-7
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP130-33WG-7
IC REG LINEAR 3.3V 300MA SC59

IC REG LINEAR 3.3V 300MA SC59

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP130-33WG-7
LDO Voltage Regulators AP130-33WG-7
LDO Voltage Regulators 300mA LDO 2.7 to 5.5 1.5 ohm PMOS Fixed

LDO Voltage Regulators 300mA LDO 2.7 to 5.5 1.5 ohm PMOS Fixed

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP130-33WG-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP130-33WG-7
PMIC - Voltage Regulators - Linear AP130-33WG-7
IC REG LINEAR 3.3V 300MA SC59

IC REG LINEAR 3.3V 300MA SC59

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP130-33WG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP130-33WG-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP130-33WG-7
IC REG LINEAR 3.3V 300MA SC59

IC REG LINEAR 3.3V 300MA SC59

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 120027-AP130-33WG-7 31-AP130-33WG-7CT-ND 776-AP130-33WG-7 233-AP130-33WG-7 AP130-33WG-7 AP130-33WG-7 AP130-33WG-7 AP130-33WG-7
Product Name PMIC - PMIC - Voltage Regulators - Linear - AP130-33WG-7 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 300MA Voltage Regulator IC LDO Regulator Pos 3.3V 0.3A 3-Pin SC-59 T/R Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SC-59 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; Tape & Reel (TR) SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data