Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-59-3
Win Source Part Number: 967101-AP130-28WG-7
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.8V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SC-59-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 58dB (100Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 100 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AP130-28WG-7DI
Base Product Number: AP130
Voltage Dropout (Max): 0.5V @ 300mA
IC REG LINEAR 2.8V 300MA SC59 Product overview: AP130-28WG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP130-28WG-7 can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.8V 300MA SC59
IC REG LINEAR 2.8V 300MA SC59
LDO Voltage Regulators 300mA LDO LIN REG 2.7V to 5.5V 400mV
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AP130-28WG-7DI-ND | 967101-AP130-28WG-7 | 776-AP130-28WG-7 | AP130-28WG-7 | AP130-28WG-7 | AP130-28WG-7 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 2.8V 300MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; Tape & Reel (TR) | Other; Tape & Reel (TR) | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |