DIODES Incorporated Integrated Circuits(ICs) AP130-25YA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 181008-AP130-25YA Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AP130 Alternative Parts (Cross-Reference): AP13025Y; AP130-25YL-7; AP13025YL; AP130-25YL-A; Introduction Date: May 18, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 181008-AP130-25YA Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AP130 Alternative Parts (Cross-Reference): AP13025Y; AP130-25YL-7; AP13025YL; AP130-25YL-A; Introduction Date: May 18, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 181008-AP130-25YA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
181008-AP130-25YA
Integrated Circuits(ICs) 181008-AP130-25YA
Manufacturer: Diodes Incorporated Win Source Part Number: 181008-AP130-25YA Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AP130 Alternative Parts (Cross-Reference): AP13025Y; AP130-25YL-7; AP13025YL; AP130-25YL-A; Introduction Date: May 18, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 181008-AP130-25YA
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: AP130
Alternative Parts (Cross-Reference): AP13025Y; AP130-25YL-7; AP13025YL; AP130-25YL-A;
Introduction Date: May 18, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
2.5V 0.3A SOT-89 LDO Voltage Regulator IC
699-AP130-25YA
2.5V 0.3A SOT-89 LDO Voltage Regulator IC 699-AP130-25YA
LDO Regulator Pos 2.5V 0.3A 4-Pin(3+Tab) SOT-89 Product overview: AP130-25YA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 0.3A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 0.3A, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP130-25YA can be used for catalog matching and distributor lookup.

LDO Regulator Pos 2.5V 0.3A 4-Pin(3+Tab) SOT-89 Product overview: AP130-25YA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 0.3A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 0.3A, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP130-25YA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 181008-AP130-25YA 699-AP130-25YA
Product Name Integrated Circuits(ICs) 2.5V 0.3A SOT-89 LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24800RUYT - ODG (Origin Data Global)
Specs
Package Type Other; 28-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2412882P - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Voltage Regulators - Linear + Switching - 620-1100-ND - DigiKey
Specs
Regulator Type Standard; Low Dropout
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Output Voltage 3.3 volts
View Details
5 suppliers