DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP130-20RG-7

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-59R
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-59R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 981-AP130-20RG-7-CHP - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
981-AP130-20RG-7-CHP
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 981-AP130-20RG-7-CHP
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-59R

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-59R

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP130-20RG-7TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP130-20RG-7TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP130-20RG-7TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-59R

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-59R

Buy Now Datasheet
Singapore, Singapore
2V 300MA Voltage Regulator IC
776-AP130-20RG-7
2V 300MA Voltage Regulator IC 776-AP130-20RG-7
IC REG LINEAR 2V 300MA SC59R Product overview: AP130-20RG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP130-20RG-7 can be used for catalog matching and distributor lookup.

IC REG LINEAR 2V 300MA SC59R Product overview: AP130-20RG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP130-20RG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP130-20RG-7 - 1017503-AP130-20RG-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP130-20RG-7
1017503-AP130-20RG-7
PMIC - PMIC - Voltage Regulators - Linear - AP130-20RG-7 1017503-AP130-20RG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1017503-AP130-20RG-7 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 300mA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SC-59R Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2V Dropout Voltage-Max: 0.5V @ 300mA Operating Supply Current: 100μA PSRR: 58dB (100Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1017503-AP130-20RG-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 300mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-59R
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2V
Dropout Voltage-Max: 0.5V @ 300mA
Operating Supply Current: 100μA
PSRR: 58dB (100Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP130-20RG-7
LDO Voltage Regulators AP130-20RG-7
LDO Voltage Regulators LDO CMOS 300MA 0.5V VOUT+0.5V-7.0V 2.0V

LDO Voltage Regulators LDO CMOS 300MA 0.5V VOUT+0.5V-7.0V 2.0V

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP130-20RG-7
PMIC - Voltage Regulators - Linear AP130-20RG-7
IC REG LINEAR 2V 300MA SC59R

IC REG LINEAR 2V 300MA SC59R

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP130-20RG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP130-20RG-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP130-20RG-7
IC REG LINEAR 2V 300MA SC59R

IC REG LINEAR 2V 300MA SC59R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 981-AP130-20RG-7-CHP 776-AP130-20RG-7 1017503-AP130-20RG-7 AP130-20RG-7 AP130-20RG-7 AP130-20RG-7
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2V 300MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AP130-20RG-7 LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; Tape & Reel (TR) Other; SC-59R
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8513KLPTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3335ACP-1.8-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.5000 amps
View Details
Voltage Regulators - 1223337 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
Battery Chargers - BQ2002TSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details