DIODES Incorporated 1.8V 300MA Voltage Regulator IC AP130-18WG-7

Description
IC REG LINEAR 1.8V 300MA SC59 Product overview: AP130-18WG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP130-18WG-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.8V 300MA SC59 Product overview: AP130-18WG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP130-18WG-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 300MA Voltage Regulator IC
776-AP130-18WG-7
1.8V 300MA Voltage Regulator IC 776-AP130-18WG-7
IC REG LINEAR 1.8V 300MA SC59 Product overview: AP130-18WG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP130-18WG-7 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 300MA SC59 Product overview: AP130-18WG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP130-18WG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP130-18WG-7DI-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP130-18WG-7DI-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP130-18WG-7DI-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-59-3

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-59-3

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 967099-AP130-18WG-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
967099-AP130-18WG-7
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 967099-AP130-18WG-7
Win Source Part Number: 967099-AP130-18WG-7 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.8V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SC-59-3 Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 58dB (100Hz) Protection Features: Over Current, Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 100 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: AP130-18WG-7DI Base Product Number: AP130 Voltage Dropout (Max): 0.5V @ 300mA

Win Source Part Number: 967099-AP130-18WG-7
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.8V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SC-59-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 58dB (100Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 100 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AP130-18WG-7DI
Base Product Number: AP130
Voltage Dropout (Max): 0.5V @ 300mA

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP130-18WG-7
LDO Voltage Regulators AP130-18WG-7
LDO Voltage Regulators 300mA LDO LIN REG 2.7V to 5.5V 400mV

LDO Voltage Regulators 300mA LDO LIN REG 2.7V to 5.5V 400mV

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP130-18WG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP130-18WG-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP130-18WG-7
IC REG LINEAR 1.8V 300MA SC59

IC REG LINEAR 1.8V 300MA SC59

Supplier's Site
PMIC - Voltage Regulators - Linear - AP130-18WG-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP130-18WG-7
PMIC - Voltage Regulators - Linear AP130-18WG-7
IC REG LINEAR 1.8V 300MA SC59

IC REG LINEAR 1.8V 300MA SC59

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-AP130-18WG-7 AP130-18WG-7DI-ND 967099-AP130-18WG-7 AP130-18WG-7 AP130-18WG-7 AP130-18WG-7
Product Name 1.8V 300MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; Tape & Reel (TR)
Output Voltage 1.8 volts 1.8 volts 1.8 volts
IOUT 0.1900 amps 0.3000 amps 0.3000 amps 0.3000 amps
VIN 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data