DIODES Incorporated 1.8V 0.3A LDO Voltage Regulator IC AP130-18RLA

Description
LDO Regulator Pos 1.8V 0.3A 3-Pin SC-59R Ammo Product overview: AP130-18RLA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP130-18RLA can be used for catalog matching and distributor lookup.
Request a Quote
Description
LDO Regulator Pos 1.8V 0.3A 3-Pin SC-59R Ammo Product overview: AP130-18RLA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP130-18RLA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 0.3A LDO Voltage Regulator IC
699-AP130-18RLA
1.8V 0.3A LDO Voltage Regulator IC 699-AP130-18RLA
LDO Regulator Pos 1.8V 0.3A 3-Pin SC-59R Ammo Product overview: AP130-18RLA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP130-18RLA can be used for catalog matching and distributor lookup.

LDO Regulator Pos 1.8V 0.3A 3-Pin SC-59R Ammo Product overview: AP130-18RLA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP130-18RLA can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 181004-AP130-18RLA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
181004-AP130-18RLA
Integrated Circuits(ICs) 181004-AP130-18RLA
Manufacturer: Diodes Incorporated Win Source Part Number: 181004-AP130-18RLA Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AP130 Alternative Parts (Cross-Reference): AP130-18SAL-7; AP130-18SA; AP130-18SAL-13; AP130-18SAG-7; Introduction Date: May 18, 2004 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 181004-AP130-18RLA
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: AP130
Alternative Parts (Cross-Reference): AP130-18SAL-7; AP130-18SA; AP130-18SAL-13; AP130-18SAG-7;
Introduction Date: May 18, 2004
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 699-AP130-18RLA 181004-AP130-18RLA
Product Name 1.8V 0.3A LDO Voltage Regulator IC Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADM7150ARDZ-2.8 - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.8000 amps
View Details
Motor Drivers, Controllers - A3966SLBTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 0.6500 amps
VIN 4.75 to 5.5 volts
View Details
Voltage Reference - ATL431LIBIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Voltage Regulators - 2412914P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details