DIODES Incorporated PMIC - PMIC - Voltage Regulators - Linear - AP130-18RL-7 AP130-18RL-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1017500-AP130-18RL-7 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 300mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SC-59 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.5V @ 300mA Operating Supply Current: 100μA PSRR: 58dB (100Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1017500-AP130-18RL-7 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 300mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SC-59 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.5V @ 300mA Operating Supply Current: 100μA PSRR: 58dB (100Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AP130-18RL-7 - 1017500-AP130-18RL-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP130-18RL-7
1017500-AP130-18RL-7
PMIC - PMIC - Voltage Regulators - Linear - AP130-18RL-7 1017500-AP130-18RL-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1017500-AP130-18RL-7 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 300mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SC-59 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.5V @ 300mA Operating Supply Current: 100μA PSRR: 58dB (100Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1017500-AP130-18RL-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 300mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-59
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.5V @ 300mA
Operating Supply Current: 100μA
PSRR: 58dB (100Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP130-18RL-7DI-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP130-18RL-7DI-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP130-18RL-7DI-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-59R

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-59R

Buy Now Datasheet
Singapore, Singapore
1.8V 300MA Voltage Regulator IC
776-AP130-18RL-7
1.8V 300MA Voltage Regulator IC 776-AP130-18RL-7
IC REG LINEAR 1.8V 300MA SC59 Product overview: AP130-18RL-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP130-18RL-7 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 300MA SC59 Product overview: AP130-18RL-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP130-18RL-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP130-18RL-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP130-18RL-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP130-18RL-7
IC REG LINEAR 1.8V 300MA SC59

IC REG LINEAR 1.8V 300MA SC59

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP130-18RL-7
PMIC - Voltage Regulators - Linear AP130-18RL-7
IC REG LINEAR 1.8V 300MA SC59

IC REG LINEAR 1.8V 300MA SC59

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1017500-AP130-18RL-7 AP130-18RL-7DI-ND 776-AP130-18RL-7 AP130-18RL-7 AP130-18RL-7
Product Name PMIC - PMIC - Voltage Regulators - Linear - AP130-18RL-7 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.8V 300MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type Other; SC-59 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; Tape & Reel (TR) SOT23
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4986SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3303AR-3.3-RL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details
Voltage Regulators - 2444543 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24022DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details