DIODES Incorporated 1.8V 0.3A LDO Voltage Regulator IC AP130-18RA

Description
LDO Regulator Pos 1.8V 0.3A 3-Pin SC-59R Product overview: AP130-18RA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP130-18RA can be used for catalog matching and distributor lookup.
Request a Quote
Description
LDO Regulator Pos 1.8V 0.3A 3-Pin SC-59R Product overview: AP130-18RA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP130-18RA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 0.3A LDO Voltage Regulator IC
699-AP130-18RA
1.8V 0.3A LDO Voltage Regulator IC 699-AP130-18RA
LDO Regulator Pos 1.8V 0.3A 3-Pin SC-59R Product overview: AP130-18RA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP130-18RA can be used for catalog matching and distributor lookup.

LDO Regulator Pos 1.8V 0.3A 3-Pin SC-59R Product overview: AP130-18RA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP130-18RA can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 181003-AP130-18RA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
181003-AP130-18RA
Integrated Circuits(ICs) 181003-AP130-18RA
Manufacturer: Diodes Incorporated Win Source Part Number: 181003-AP130-18RA Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AP130 Alternative Parts (Cross-Reference): AP13018WL; AP13018W; AP130-18WG-7; AP130-18WL-7; Introduction Date: May 18, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 181003-AP130-18RA
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: AP130
Alternative Parts (Cross-Reference): AP13018WL; AP13018W; AP130-18WG-7; AP130-18WL-7;
Introduction Date: May 18, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 699-AP130-18RA 181003-AP130-18RA
Product Name 1.8V 0.3A LDO Voltage Regulator IC Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data