DIODES Incorporated 1.5V 0.3A LDO Voltage Regulator IC AP130-15YRL-13

Description
IC REG LDO 1.5V 0.3A SOT89R-3 Product overview: AP130-15YRL-13 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP130-15YRL-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 1.5V 0.3A SOT89R-3 Product overview: AP130-15YRL-13 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP130-15YRL-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5V 0.3A LDO Voltage Regulator IC
699-AP130-15YRL-13
1.5V 0.3A LDO Voltage Regulator IC 699-AP130-15YRL-13
IC REG LDO 1.5V 0.3A SOT89R-3 Product overview: AP130-15YRL-13 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP130-15YRL-13 can be used for catalog matching and distributor lookup.

IC REG LDO 1.5V 0.3A SOT89R-3 Product overview: AP130-15YRL-13 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP130-15YRL-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP130-15YRL-13 - 116705-AP130-15YRL-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP130-15YRL-13
116705-AP130-15YRL-13
PMIC - PMIC - Voltage Regulators - Linear - AP130-15YRL-13 116705-AP130-15YRL-13
Manufacturer: Diodes Incorporated Win Source Part Number: 116705-AP130-15YRL-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.4V @ 300mA Number of Regulators: 1 Output Type: Fixed Output Current: 300mA Output Voltage: 1.5V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-89R-3 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.5V @ 300mA Operating Supply Current: 100μA PSRR: 58dB (100Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 116705-AP130-15YRL-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 300mA
Output Voltage: 1.5V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-89R-3
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.5V @ 300mA
Operating Supply Current: 100μA
PSRR: 58dB (100Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP130-15YRL-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP130-15YRL-13
PMIC - Voltage Regulators - Linear AP130-15YRL-13
IC REG LIN 1.5V 300MA SOT89R-3

IC REG LIN 1.5V 300MA SOT89R-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-AP130-15YRL-13 116705-AP130-15YRL-13 AP130-15YRL-13
Product Name 1.5V 0.3A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AP130-15YRL-13 PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR SOT89; Other; SOT-89R-3
Output Voltage 1.5 volts 1.5 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps
Dropout Voltage 0.5000 volts 0.5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3973SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 1 amps
VIN 4.5 to 5.5 volts
View Details
Voltage Regulators - 1698181 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
Power Management - Specialized - 296-27699-2-ND - DigiKey
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers