Manufacturer: Diodes Incorporated
Win Source Part Number: 009895-AP130-15YL-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 300mA
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-89-3
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.5V @ 300mA
Operating Supply Current: 100μA
PSRR: 58dB (100Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-3
IC REG LDO 1.5V 0.3A SOT89-3 Product overview: AP130-15YL-13 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 0.3A, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 0.3A, SOT89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP130-15YL-13 can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.5V 300MA SOT89-3
IC REG LDO 1.5V 0.3A SOT89-3
IC REG LDO 1.5V 0.3A SOT89-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 009895-AP130-15YL-13 | AP130-15YLDICT-ND | 776-AP130-15YL-13 | 233-AP130-15YL-13 | AP130-15YL-13 | AP130-15YL-13 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AP130-15YL-13 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5V 0.3A SOT89 LDO Voltage Regulator IC | IC REG LINEAR 1.5V 300MA SOT89-3 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | SOT89; Other; SOT-89-3 | Other; TO-243AA | Other; Cut Tape (CT) | Other; TO-243AA | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Obsolete |