Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-5
Win Source Part Number: 1045270-AP1186T5-15L
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tube
Standard Package: 50
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 150 µA
Output Configuration: Positive
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 1.5V
Mounting Type: Through Hole
Package / Case: TO-220-5
Supplier Device Package: TO-220-5
Temperature Range - Operating: 0°C ~ 150°C (TJ)
PSRR: 70dB (120Hz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): LM2931ACTV; TC1263-3.0VAT; TC1265-3.3VAT; TC1263-3.3VAT; LM2575T-005;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 10 mA
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AP1186T515L-UDI-ND,9
Base Product Number: AP1186
Voltage Dropout (Max): 0.38V @ 1.5A
IC REG LINEAR 1.5V 1.5A TO220-5 Product overview: AP1186T5-15L-U from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1.5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1.5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1186T5-15L-U can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.5V 1.5A TO220-5
IC REG LINEAR 1.5V 1.5A TO220-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | AP1186T5-15L-U-ND | 1045270-AP1186T5-15L-U | 776-AP1186T5-15L-U | AP1186T5-15L-U | AP1186T5-15L-U |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 1.5V 1.5A TO220 Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | TO-220; Other; TO-220-5 | TO-220; Other; Tube | Other; Tube | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |