DIODES Incorporated 1.8V 4A TO220 Voltage Regulator IC AP1184T5-18L-U

Description
IC REG LINEAR 1.8V 4A TO220-5 Product overview: AP1184T5-18L-U from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 4A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 4A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1184T5-18L-U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.8V 4A TO220-5 Product overview: AP1184T5-18L-U from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 4A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 4A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1184T5-18L-U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 4A TO220 Voltage Regulator IC
776-AP1184T5-18L-U
1.8V 4A TO220 Voltage Regulator IC 776-AP1184T5-18L-U
IC REG LINEAR 1.8V 4A TO220-5 Product overview: AP1184T5-18L-U from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 4A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 4A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1184T5-18L-U can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 4A TO220-5 Product overview: AP1184T5-18L-U from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 4A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 4A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1184T5-18L-U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP1184T5-18L-U - 861306-AP1184T5-18L-U - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP1184T5-18L-U
861306-AP1184T5-18L-U
PMIC - PMIC - Voltage Regulators - Linear - AP1184T5-18L-U 861306-AP1184T5-18L-U
Manufacturer: Diodes Incorporated Win Source Part Number: 861306-AP1184T5-18L- U Operating Temperature Range: 0°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed Output 4A TO-220-5 Package: Tube Package: TO-220-5 Mounting: Through Hole Part Status: Discontinued at Digi-Key Family Name: AP1184 Categories: Integrated Circuits (ICs) Case / Package: TO-220-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001 Other Part Number: AP1184T518L-UDI, 981-AP1184T5-18L-U, 981-AP1184T518L-U-CH P, AP1184T518L-UDI-ND, AP1184T518L-U, 1034-AP1184T5-18L-U

Manufacturer: Diodes Incorporated
Win Source Part Number: 861306-AP1184T5-18L-U
Operating Temperature Range: 0°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed Output 4A TO-220-5
Package: Tube
Package: TO-220-5
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Family Name: AP1184
Categories: Integrated Circuits (ICs)
Case / Package: TO-220-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Other Part Number: AP1184T518L-UDI, 981-AP1184T5-18L-U, 981-AP1184T518L-U-CHP, AP1184T518L-UDI-ND, AP1184T518L-U, 1034-AP1184T5-18L-U

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP1184T5-18L-U-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP1184T5-18L-U-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP1184T5-18L-U-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 4A TO-220-5

Linear Voltage Regulator IC Positive Fixed 1 Output 4A TO-220-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1034-AP1184T5-18L-U-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1034-AP1184T5-18L-U-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1034-AP1184T5-18L-U-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 4A TO-220-5

Linear Voltage Regulator IC Positive Fixed 1 Output 4A TO-220-5

Buy Now Datasheet
IC REG LINEAR 1.8V 4A TO220-5 - 233-AP1184T5-18L-U - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 1.8V 4A TO220-5
233-AP1184T5-18L-U
IC REG LINEAR 1.8V 4A TO220-5 233-AP1184T5-18L-U
IC REG LINEAR 1.8V 4A TO220-5

IC REG LINEAR 1.8V 4A TO220-5

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP1184T5-18L-U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP1184T5-18L-U
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP1184T5-18L-U
IC REG LINEAR 1.8V 4A TO220-5

IC REG LINEAR 1.8V 4A TO220-5

Supplier's Site
PMIC - Voltage Regulators - Linear - AP1184T5-18L-U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP1184T5-18L-U
PMIC - Voltage Regulators - Linear AP1184T5-18L-U
IC REG LINEAR 1.8V 4A TO220-5

IC REG LINEAR 1.8V 4A TO220-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-AP1184T5-18L-U 861306-AP1184T5-18L-U AP1184T5-18L-U-ND 233-AP1184T5-18L-U AP1184T5-18L-U AP1184T5-18L-U
Product Name 1.8V 4A TO220 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AP1184T5-18L-U Voltage Regulators - Linear, Low Drop Out (LDO) Regulators IC REG LINEAR 1.8V 4A TO220-5 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Tube TO-220; Other; TO-220-5 TO-220; Other; TO-220-5 TO-220; Other; TO-220-5
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts
IOUT 4 amps 4 amps 4 amps 4 amps 4 amps
VIN 16 volts 16 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3301AR-3.3-REEL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Power Distribution Switches, Load Drivers - UDN2982LW - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Power Management IC - 713-BQ27441DRZR-G1A - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 0.6000 volts
IOUT 5.00E-4 amps
View Details
2 suppliers
Voltage Regulators - 7139461 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details