Linear Voltage Regulator IC Positive Fixed 1 Output 4A TO-220-5
IC REG LDO 4.0A 1.5V TO220-5
IC REG LDO 4.0A 1.5V TO220-5
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | AP1184T5-15L-UDI-ND | AP1184T5-15L-U | AP1184T5-15L-U |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | TO-220; Other; TO-220-5 | TO-220 | |
| Special Features | Input Overcurrent Protection |