DIODES Incorporated 1.25V 15.5V 4A LDO Voltage Regulator IC AP1184P7LA

Description
LDO Regulator Pos 1.25V to 15.5V 4A 7-Pin SOP T/R Product overview: AP1184P7LA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25V, 15.5V, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 15.5V, 4A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1184P7LA can be used for catalog matching and distributor lookup.
Request a Quote
Description
LDO Regulator Pos 1.25V to 15.5V 4A 7-Pin SOP T/R Product overview: AP1184P7LA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25V, 15.5V, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 15.5V, 4A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1184P7LA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.25V 15.5V 4A LDO Voltage Regulator IC
699-AP1184P7LA
1.25V 15.5V 4A LDO Voltage Regulator IC 699-AP1184P7LA
LDO Regulator Pos 1.25V to 15.5V 4A 7-Pin SOP T/R Product overview: AP1184P7LA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25V, 15.5V, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 15.5V, 4A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1184P7LA can be used for catalog matching and distributor lookup.

LDO Regulator Pos 1.25V to 15.5V 4A 7-Pin SOP T/R Product overview: AP1184P7LA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25V, 15.5V, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 15.5V, 4A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1184P7LA can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 180964-AP1184P7LA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
180964-AP1184P7LA
Integrated Circuits(ICs) 180964-AP1184P7LA
Manufacturer: Diodes Incorporated Win Source Part Number: 180964-AP1184P7LA Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AP1184 Alternative Parts (Cross-Reference): SPX29502T5-L; SPX29502U5-L; SPX29503T5; MIC29312BU; Introduction Date: May 12, 2004 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 180964-AP1184P7LA
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: AP1184
Alternative Parts (Cross-Reference): SPX29502T5-L; SPX29502U5-L; SPX29503T5; MIC29312BU;
Introduction Date: May 12, 2004
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 699-AP1184P7LA 180964-AP1184P7LA
Product Name 1.25V 15.5V 4A LDO Voltage Regulator IC Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data