DIODES Incorporated PMIC - PMIC - Voltage Regulators - Linear - AP1184K5-L-13 AP1184K5-L-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 100253-AP1184K5-L-13 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.7V @ 4A Number of Regulators: 1 Output Type: Adjustable Output Current: 4A Output Voltage: 1.25 V to 15.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 0.85V @ 4A Operating Supply Current: 25mA to 70mA PSRR: 70dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 15.5V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 100253-AP1184K5-L-13 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.7V @ 4A Number of Regulators: 1 Output Type: Adjustable Output Current: 4A Output Voltage: 1.25 V to 15.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 0.85V @ 4A Operating Supply Current: 25mA to 70mA PSRR: 70dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 15.5V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AP1184K5-L-13 - 100253-AP1184K5-L-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP1184K5-L-13
100253-AP1184K5-L-13
PMIC - PMIC - Voltage Regulators - Linear - AP1184K5-L-13 100253-AP1184K5-L-13
Manufacturer: Diodes Incorporated Win Source Part Number: 100253-AP1184K5-L-13 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.7V @ 4A Number of Regulators: 1 Output Type: Adjustable Output Current: 4A Output Voltage: 1.25 V to 15.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 0.85V @ 4A Operating Supply Current: 25mA to 70mA PSRR: 70dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 15.5V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 100253-AP1184K5-L-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.7V @ 4A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 4A
Output Voltage: 1.25 V to 15.5 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-263-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 0.85V @ 4A
Operating Supply Current: 25mA to 70mA
PSRR: 70dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 15.5V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP1184K5LDITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP1184K5LDITR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP1184K5LDITR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 4A TO-263-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 4A TO-263-5

Buy Now Datasheet
Singapore, Singapore
4A Voltage Regulator IC
776-AP1184K5-L-13
4A Voltage Regulator IC 776-AP1184K5-L-13
IC REG LINEAR POS ADJ 4A TO263-5 Product overview: AP1184K5-L-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1184K5-L-13 can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 4A TO263-5 Product overview: AP1184K5-L-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1184K5-L-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP1184K5-L-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP1184K5-L-13
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP1184K5-L-13
IC REG LINEAR POS ADJ 4A TO263-5

IC REG LINEAR POS ADJ 4A TO263-5

Supplier's Site
PMIC - Voltage Regulators - Linear - AP1184K5-L-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP1184K5-L-13
PMIC - Voltage Regulators - Linear AP1184K5-L-13
IC REG LINEAR POS ADJ 4A TO263-5

IC REG LINEAR POS ADJ 4A TO263-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 100253-AP1184K5-L-13 AP1184K5LDITR-ND 776-AP1184K5-L-13 AP1184K5-L-13 AP1184K5-L-13
Product Name PMIC - PMIC - Voltage Regulators - Linear - AP1184K5-L-13 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 4A Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type TO-263; Other; TO-263-5 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Other; Tape & Reel (TR)
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data