DIODES Incorporated 5V 4A LDO Voltage Regulator IC AP1184K5-50L-13

Description
IC REG LDO 5V 4A TO263-5 Product overview: AP1184K5-50L-13 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 4A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1184K5-50L-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 5V 4A TO263-5 Product overview: AP1184K5-50L-13 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 4A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1184K5-50L-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 4A LDO Voltage Regulator IC
699-AP1184K5-50L-13
5V 4A LDO Voltage Regulator IC 699-AP1184K5-50L-13
IC REG LDO 5V 4A TO263-5 Product overview: AP1184K5-50L-13 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 4A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1184K5-50L-13 can be used for catalog matching and distributor lookup.

IC REG LDO 5V 4A TO263-5 Product overview: AP1184K5-50L-13 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 4A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1184K5-50L-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP1184K5-50L-13 - 009891-AP1184K5-50L-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP1184K5-50L-13
009891-AP1184K5-50L-13
PMIC - PMIC - Voltage Regulators - Linear - AP1184K5-50L-13 009891-AP1184K5-50L-13
Manufacturer: Diodes Incorporated Win Source Part Number: 009891-AP1184K5-50L- 13 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.7V @ 4A Number of Regulators: 1 Output Type: Fixed Output Current: 4A Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.85V @ 4A Operating Supply Current: 25mA to 70mA PSRR: 70dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 009891-AP1184K5-50L-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.7V @ 4A
Number of Regulators: 1
Output Type: Fixed
Output Current: 4A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-263-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.85V @ 4A
Operating Supply Current: 25mA to 70mA
PSRR: 70dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-AP1184K5-50L-13 009891-AP1184K5-50L-13
Product Name 5V 4A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AP1184K5-50L-13
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR TO-263; Other; TO-263-5
Output Voltage 5 volts 5 volts
IOUT 4 amps 4 amps
Dropout Voltage 0.8500 volts 0.8500 volts
Unlock Full Specs
to access all available technical data