DIODES Incorporated 3.3V 4A LDO Voltage Regulator IC AP1184K5-33L-13

Description
IC REG LDO 3.3V 4A TO263-5 Product overview: AP1184K5-33L-13 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 4A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1184K5-33L-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 3.3V 4A TO263-5 Product overview: AP1184K5-33L-13 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 4A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1184K5-33L-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 4A LDO Voltage Regulator IC
699-AP1184K5-33L-13
3.3V 4A LDO Voltage Regulator IC 699-AP1184K5-33L-13
IC REG LDO 3.3V 4A TO263-5 Product overview: AP1184K5-33L-13 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 4A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1184K5-33L-13 can be used for catalog matching and distributor lookup.

IC REG LDO 3.3V 4A TO263-5 Product overview: AP1184K5-33L-13 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 4A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1184K5-33L-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP1184K5-33L-13 - 119580-AP1184K5-33L-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP1184K5-33L-13
119580-AP1184K5-33L-13
PMIC - PMIC - Voltage Regulators - Linear - AP1184K5-33L-13 119580-AP1184K5-33L-13
Manufacturer: Diodes Incorporated Win Source Part Number: 119580-AP1184K5-33L- 13 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.7V @ 4A Number of Regulators: 1 Output Type: Fixed Output Current: 4A Family Name: AP1184 Output Voltage: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.85V @ 4A Operating Supply Current: 25mA to 70mA PSRR: 70dB (120Hz) Control Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): MIC29371-3.3WU; BD33C0AWFP2-CE2; BD33FD0WFP2-E2; Introduction Date: July 09, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 119580-AP1184K5-33L-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.7V @ 4A
Number of Regulators: 1
Output Type: Fixed
Output Current: 4A
Family Name: AP1184
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-263-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.85V @ 4A
Operating Supply Current: 25mA to 70mA
PSRR: 70dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): MIC29371-3.3WU; BD33C0AWFP2-CE2; BD33FD0WFP2-E2;
Introduction Date: July 09, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP1184K5-33L-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP1184K5-33L-13
PMIC - Voltage Regulators - Linear AP1184K5-33L-13
IC REG LINEAR 3.3V 4A TO263-5

IC REG LINEAR 3.3V 4A TO263-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-AP1184K5-33L-13 119580-AP1184K5-33L-13 AP1184K5-33L-13
Product Name 3.3V 4A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AP1184K5-33L-13 PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR TO-263; Other; TO-263-5
Output Voltage 3.3 volts 3.3 volts
IOUT 4 amps 4 amps 4 amps
Dropout Voltage 0.8500 volts 0.8500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3985SLDTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 38-TFSOP (0.173", 4.40mm Width)
VIN 12 to 50 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Power Management IC - 713-BQ27411DRZR-G1A - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 0.6000 volts
IOUT 5.00E-4 amps
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP1720TRMZ5-EP - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.0500 amps
View Details
Voltage Regulators - 1220382 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable
View Details