Linear Voltage Regulator IC Positive Fixed 1 Output 4A TO-263-5
Win Source Part Number: 1045269-AP1184K5-18L
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Current - Output: 4A
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 70 mA
Output Configuration: Positive
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 1.8V
Package / Case: TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Supplier Device Package: TO-263-5
Temperature Range - Operating: 0°C ~ 125°C (TJ)
PSRR: 70dB (120Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 25 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: AP1184
Product Status: Obsolete
Voltage Dropout (Max): 0.85V @ 4A
IC REG LINEAR 1.8V 4A TO263-5 Product overview: AP1184K5-18L-U from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 4A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1184K5-18L-U can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.8V 4A TO263-5
IC REG LINEAR 1.8V 4A TO263-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | AP1184K5-18L-U-ND | 1045269-AP1184K5-18L-U | 776-AP1184K5-18L-U | AP1184K5-18L-U | AP1184K5-18L-U |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 1.8V 4A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; Tube | Other; Tube | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |