DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP1184K5-18L-13

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 4A TO-263-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 4A TO-263-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP1184K518LDITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP1184K518LDITR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP1184K518LDITR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 4A TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 4A TO-263-5

Buy Now Datasheet
Singapore, Singapore
1.8V 4A Voltage Regulator IC
776-AP1184K5-18L-13
1.8V 4A Voltage Regulator IC 776-AP1184K5-18L-13
IC REG LINEAR 1.8V 4A TO263-5 Product overview: AP1184K5-18L-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 4A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1184K5-18L-13 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 4A TO263-5 Product overview: AP1184K5-18L-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 4A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1184K5-18L-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP1184K5-18L-13 - 124411-AP1184K5-18L-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP1184K5-18L-13
124411-AP1184K5-18L-13
PMIC - PMIC - Voltage Regulators - Linear - AP1184K5-18L-13 124411-AP1184K5-18L-13
Manufacturer: Diodes Incorporated Win Source Part Number: 124411-AP1184K5-18L- 13 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.7V @ 4A Number of Regulators: 1 Output Type: Fixed Output Current: 4A Output Voltage: 1.8V Categories: Integrated Circuits Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.85V @ 4A Operating Supply Current: 25mA to 70mA PSRR: 70dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 124411-AP1184K5-18L-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.7V @ 4A
Number of Regulators: 1
Output Type: Fixed
Output Current: 4A
Output Voltage: 1.8V
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-263-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.85V @ 4A
Operating Supply Current: 25mA to 70mA
PSRR: 70dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP1184K5-18L-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP1184K5-18L-13
PMIC - Voltage Regulators - Linear AP1184K5-18L-13
IC REG LINEAR 1.8V 4A TO263-5

IC REG LINEAR 1.8V 4A TO263-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP1184K5-18L-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP1184K5-18L-13
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP1184K5-18L-13
IC REG LINEAR 1.8V 4A TO263-5

IC REG LINEAR 1.8V 4A TO263-5

Supplier's Site
LDO Regulator Pos 1.8V 4A 6-Pin(5+Tab) TO-263 T/R - 233-AP1184K5-18L-13 - Utmel Electronic Limited
Hong Kong, China
LDO Regulator Pos 1.8V 4A 6-Pin(5+Tab) TO-263 T/R
233-AP1184K5-18L-13
LDO Regulator Pos 1.8V 4A 6-Pin(5+Tab) TO-263 T/R 233-AP1184K5-18L-13
LDO Regulator Pos 1.8V 4A 6-Pin(5+Tab) TO-263 T/R

LDO Regulator Pos 1.8V 4A 6-Pin(5+Tab) TO-263 T/R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number AP1184K518LDITR-ND 776-AP1184K5-18L-13 124411-AP1184K5-18L-13 AP1184K5-18L-13 AP1184K5-18L-13 233-AP1184K5-18L-13
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.8V 4A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AP1184K5-18L-13 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Regulator Pos 1.8V 4A 6-Pin(5+Tab) TO-263 T/R
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Other; Tape & Reel (TR) TO-263; Other; TO-263-5 TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data