DIODES Incorporated PMIC - PMIC - Voltage Regulators - Linear - AP1122KL AP1122KL

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 078301-AP1122KL Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 1.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263-2 Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 1.3V @ 1A, 1.3V @ 1A Operating Supply Current: 5mA PSRR: 60dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 078301-AP1122KL Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 1.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263-2 Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 1.3V @ 1A, 1.3V @ 1A Operating Supply Current: 5mA PSRR: 60dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AP1122KL - 078301-AP1122KL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP1122KL
078301-AP1122KL
PMIC - PMIC - Voltage Regulators - Linear - AP1122KL 078301-AP1122KL
Manufacturer: Diodes Incorporated Win Source Part Number: 078301-AP1122KL Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 1.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263-2 Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 1.3V @ 1A, 1.3V @ 1A Operating Supply Current: 5mA PSRR: 60dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 078301-AP1122KL
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 1.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-263-2
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 1.3V @ 1A, 1.3V @ 1A
Operating Supply Current: 5mA
PSRR: 60dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.2V 1A LDO Voltage Regulator IC
699-AP1122KL
1.2V 1A LDO Voltage Regulator IC 699-AP1122KL
IC REG LDO 1.2V 1A TO263-3 Product overview: AP1122KL from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1122KL can be used for catalog matching and distributor lookup.

IC REG LDO 1.2V 1A TO263-3 Product overview: AP1122KL from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1122KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 078301-AP1122KL 699-AP1122KL
Product Name PMIC - PMIC - Voltage Regulators - Linear - AP1122KL 1.2V 1A LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type TO-263; Other; TO-263-2 Other; Reel - TR
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431BIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP7182ACPZN-2.5R7 - Lingto Electronic Limited
Specs
Output Polarity Negative
View Details
Voltage Regulators - 1221513 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Power Distribution Switches, Load Drivers - A2982SLWTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details