DIODES Incorporated 1.2V 1A LDO Voltage Regulator IC AP1122EA

Description
LDO Regulator Pos 1.2V 1A 4-Pin(3+Tab) SOT-223 Product overview: AP1122EA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1122EA can be used for catalog matching and distributor lookup.
Request a Quote
Description
LDO Regulator Pos 1.2V 1A 4-Pin(3+Tab) SOT-223 Product overview: AP1122EA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1122EA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore
1.2V 1A LDO Voltage Regulator IC
699-AP1122EA
1.2V 1A LDO Voltage Regulator IC 699-AP1122EA
LDO Regulator Pos 1.2V 1A 4-Pin(3+Tab) SOT-223 Product overview: AP1122EA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1122EA can be used for catalog matching and distributor lookup.

LDO Regulator Pos 1.2V 1A 4-Pin(3+Tab) SOT-223 Product overview: AP1122EA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1122EA can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 180952-AP1122EA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
180952-AP1122EA
Integrated Circuits(ICs) 180952-AP1122EA
Manufacturer: Diodes Incorporated Win Source Part Number: 180952-AP1122EA Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AP1122 Alternative Parts (Cross-Reference): AP1122YG-13; AP1122YL-7; AP1122YL-13; AP1122YA; Introduction Date: October 20, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 180952-AP1122EA
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: AP1122
Alternative Parts (Cross-Reference): AP1122YG-13; AP1122YL-7; AP1122YL-13; AP1122YA;
Introduction Date: October 20, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 699-AP1122EA 180952-AP1122EA
Product Name 1.2V 1A LDO Voltage Regulator IC Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data