DIODES Incorporated 1.8V 3.3V 1A Voltage Regulator IC AP1121BSL-13

Description
IC REG LIN 1.8V/3.3V 1A/1A 8SOP Product overview: AP1121BSL-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3.3V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1121BSL-13 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC REG LIN 1.8V/3.3V 1A/1A 8SOP Product overview: AP1121BSL-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3.3V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1121BSL-13 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AP1121BSL-13 is a dual output low dropout positive voltage regulator designed to provide stable power for low voltage IC applications. It features an output current capability of 1A per channel, with output voltages of 3.3V and either 2.5V or 1.8V, depending on the version. The regulator is optimized for a maximum dropout voltage of 1.3V at full load, making it suitable for applications requiring efficient voltage regulation with minimal input-output voltage difference. This device includes built-in thermal shutdown and current limiting for each channel, enhancing reliability and protection during operation. It is packaged in a SOP-8L format and is compliant with RoHS standards, ensuring it meets environmental regulations. The AP1121 is ideal for use in PC peripherals and communication devices, where stable voltage supply is critical.

Datasheet Summary
Powered by GS/AI

The AP1121BSL-13 is a dual output low dropout positive voltage regulator designed to provide stable power for low voltage IC applications. It features an output current capability of 1A per channel, with output voltages of 3.3V and either 2.5V or 1.8V, depending on the version. The regulator is optimized for a maximum dropout voltage of 1.3V at full load, making it suitable for applications requiring efficient voltage regulation with minimal input-output voltage difference. This device includes built-in thermal shutdown and current limiting for each channel, enhancing reliability and protection during operation. It is packaged in a SOP-8L format and is compliant with RoHS standards, ensuring it meets environmental regulations. The AP1121 is ideal for use in PC peripherals and communication devices, where stable voltage supply is critical.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 3.3V 1A Voltage Regulator IC
776-AP1121BSL-13
1.8V 3.3V 1A Voltage Regulator IC 776-AP1121BSL-13
IC REG LIN 1.8V/3.3V 1A/1A 8SOP Product overview: AP1121BSL-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3.3V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1121BSL-13 can be used for catalog matching and distributor lookup.

IC REG LIN 1.8V/3.3V 1A/1A 8SOP Product overview: AP1121BSL-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3.3V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1121BSL-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP1121BSL-13 - 117967-AP1121BSL-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP1121BSL-13
117967-AP1121BSL-13
PMIC - PMIC - Voltage Regulators - Linear - AP1121BSL-13 117967-AP1121BSL-13
Manufacturer: Diodes Incorporated Win Source Part Number: 117967-AP1121BSL-13 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.3V @ 1A Number of Regulators: 2 Output Type: Fixed Output Current: 1A, 1A Output Voltage: 3.3V, 1.8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOP Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 1.8V, 3.3V Dropout Voltage-Max: 1.4V @ 1A, 1.4V @ 1A Operating Supply Current: 10mA PSRR: 60dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 117967-AP1121BSL-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.3V @ 1A
Number of Regulators: 2
Output Type: Fixed
Output Current: 1A, 1A
Output Voltage: 3.3V, 1.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SOP
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 1.8V, 3.3V
Dropout Voltage-Max: 1.4V @ 1A, 1.4V @ 1A
Operating Supply Current: 10mA
PSRR: 60dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP1121BSLDITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP1121BSLDITR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP1121BSLDITR-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 1A, 1A 8-SOP

Linear Voltage Regulator IC Positive Fixed 2 Output 1A, 1A 8-SOP

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP1121BSL-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP1121BSL-13
PMIC - Voltage Regulators - Linear AP1121BSL-13
IC REG LIN 1.8V/3.3V 1A/1A 8SOP

IC REG LIN 1.8V/3.3V 1A/1A 8SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP1121BSL-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP1121BSL-13
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP1121BSL-13
IC REG LIN 1.8V/3.3V 1A/1A 8SOP

IC REG LIN 1.8V/3.3V 1A/1A 8SOP

Supplier's Site
IC REG LIN 1.8V/3.3V 1A/1A 8SOP - 233-AP1121BSL-13 - Utmel Electronic Limited
Hong Kong, China
IC REG LIN 1.8V/3.3V 1A/1A 8SOP
233-AP1121BSL-13
IC REG LIN 1.8V/3.3V 1A/1A 8SOP 233-AP1121BSL-13
IC REG LIN 1.8V/3.3V 1A/1A 8SOP

IC REG LIN 1.8V/3.3V 1A/1A 8SOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 776-AP1121BSL-13 117967-AP1121BSL-13 AP1121BSLDITR-ND AP1121BSL-13 AP1121BSL-13 233-AP1121BSL-13
Product Name 1.8V 3.3V 1A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AP1121BSL-13 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LIN 1.8V/3.3V 1A/1A 8SOP
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; 8-SOP SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154, 3.90mm Width)
Output Voltage 1.8 to 3.3 volts 1.8 to 3.3 volts 1.8 to 3.3 volts 1.8 volts 1.8 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
Dropout Voltage 1.4 to ? volts 1.4 volts 1.4 volts 1.3 volts
Unlock Full Specs
to access all available technical data