DIODES Incorporated 3V 1A LDO Voltage Regulator IC AP1121BSA

Description
LDO Regulator Pos 1.8V3.3V 1A/1A 8-Pin SOP Product overview: AP1121BSA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1121BSA can be used for catalog matching and distributor lookup.
Request a Quote
Description
LDO Regulator Pos 1.8V3.3V 1A/1A 8-Pin SOP Product overview: AP1121BSA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1121BSA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 1A LDO Voltage Regulator IC
699-AP1121BSA
3V 1A LDO Voltage Regulator IC 699-AP1121BSA
LDO Regulator Pos 1.8V3.3V 1A/1A 8-Pin SOP Product overview: AP1121BSA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1121BSA can be used for catalog matching and distributor lookup.

LDO Regulator Pos 1.8V3.3V 1A/1A 8-Pin SOP Product overview: AP1121BSA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1121BSA can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 180948-AP1121BSA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
180948-AP1121BSA
Integrated Circuits(ICs) 180948-AP1121BSA
Manufacturer: Diodes Incorporated Win Source Part Number: 180948-AP1121BSA Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AP1121 Alternative Parts (Cross-Reference): AP1121BS; LDR2533PT; SI-3002KWD-TL; SI-3002KWF-T; Introduction Date: April 05, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 180948-AP1121BSA
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: AP1121
Alternative Parts (Cross-Reference): AP1121BS; LDR2533PT; SI-3002KWD-TL; SI-3002KWF-T;
Introduction Date: April 05, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 699-AP1121BSA 180948-AP1121BSA
Product Name 3V 1A LDO Voltage Regulator IC Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4953ELJTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT 2 amps
VIN 8 to 40 volts
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3300ART-2.9-RL7 - 860283-ADP3300ART-2.9-RL7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOT23; Other; SOT-23-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Regulators - 7904678 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Battery Chargers - BQ24035RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details