DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP1121ASG-13

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 1A, 1A 8-SOP
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 1A, 1A 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP1121ASG-13DI-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP1121ASG-13DI-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP1121ASG-13DI-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 1A, 1A 8-SOP

Linear Voltage Regulator IC Positive Fixed 2 Output 1A, 1A 8-SOP

Buy Now Datasheet
Singapore, Singapore
2.5V 3.3V 1A Voltage Regulator IC
776-AP1121ASG-13
2.5V 3.3V 1A Voltage Regulator IC 776-AP1121ASG-13
IC REG LIN 2.5V/3.3V 1A/1A 8SOP Product overview: AP1121ASG-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3.3V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1121ASG-13 can be used for catalog matching and distributor lookup.

IC REG LIN 2.5V/3.3V 1A/1A 8SOP Product overview: AP1121ASG-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3.3V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1121ASG-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP1121ASG-13 - 078299-AP1121ASG-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP1121ASG-13
078299-AP1121ASG-13
PMIC - PMIC - Voltage Regulators - Linear - AP1121ASG-13 078299-AP1121ASG-13
Manufacturer: Diodes Incorporated Win Source Part Number: 078299-AP1121ASG-13 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.3V @ 1A Number of Regulators: 2 Output Type: Fixed Output Current: 1A, 1A Output Voltage: 3.3V, 2.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOP Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 2.5V, 3.3V Dropout Voltage-Max: 1.4V @ 1A, 1.4V @ 1A Operating Supply Current: 10mA PSRR: 60dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 078299-AP1121ASG-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.3V @ 1A
Number of Regulators: 2
Output Type: Fixed
Output Current: 1A, 1A
Output Voltage: 3.3V, 2.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SOP
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 2.5V, 3.3V
Dropout Voltage-Max: 1.4V @ 1A, 1.4V @ 1A
Operating Supply Current: 10mA
PSRR: 60dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP1121ASG-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP1121ASG-13
PMIC - Voltage Regulators - Linear AP1121ASG-13
IC REG LIN 2.5V/3.3V 1A/1A 8SOP

IC REG LIN 2.5V/3.3V 1A/1A 8SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP1121ASG-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP1121ASG-13
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP1121ASG-13
IC REG LIN 2.5V/3.3V 1A/1A 8SOP

IC REG LIN 2.5V/3.3V 1A/1A 8SOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number AP1121ASG-13DI-ND 776-AP1121ASG-13 078299-AP1121ASG-13 AP1121ASG-13 AP1121ASG-13
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.5V 3.3V 1A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AP1121ASG-13 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; Tape & Reel (TR) Other; 8-SOP SOIC
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data